Capital Lighting, Inc. 21174 Mid. Chandeliers-Candle 434098

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Plate Weight: 26 Product Name: Six Light Chandelier UPC: 792977885352 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Plate Weight: 26 Product Name: Six Light Chandelier UPC: 792977885352 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21174 Mid. Chandeliers-Candle - 434098 - Capital Lighting, Inc.
Columbus, OH, USA
21174 Mid. Chandeliers-Candle
434098
21174 Mid. Chandeliers-Candle 434098
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Nickel Plate Weight: 26 Product Name: Six Light Chandelier UPC: 792977885352 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 24.13
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Nickel Plate
Weight: 26
Product Name: Six Light Chandelier
UPC: 792977885352
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434098
Product Name 21174 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details