Capital Lighting, Inc. 21177 Island/Pool Table-3 Light Bar 434074

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Plate Weight: 29 Product Name: Three Light Island UPC: 792977885376 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Plate Weight: 29 Product Name: Three Light Island UPC: 792977885376 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21177 Island/Pool Table-3 Light Bar - 434074 - Capital Lighting, Inc.
Columbus, OH, USA
21177 Island/Pool Table-3 Light Bar
434074
21177 Island/Pool Table-3 Light Bar 434074
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 23.00 Length 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Plate Weight: 29 Product Name: Three Light Island UPC: 792977885376 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 23.00
Length 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel Plate
Weight: 29
Product Name: Three Light Island
UPC: 792977885376
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434074
Product Name 21177 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details