Capital Lighting, Inc. 21179 Mid. Chandeliers-Glass Up 434073

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 34 Product Name: Six Light Chandelier UPC: 792977885383 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 34 Product Name: Six Light Chandelier UPC: 792977885383 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21179 Mid. Chandeliers-Glass Up - 434073 - Capital Lighting, Inc.
Columbus, OH, USA
21179 Mid. Chandeliers-Glass Up
434073
21179 Mid. Chandeliers-Glass Up 434073
PRODUCT DETAILS / SPECS Width/Dia: 28.88 Height: 23.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 34 Product Name: Six Light Chandelier UPC: 792977885383 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 28.88
Height: 23.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 34
Product Name: Six Light Chandelier
UPC: 792977885383
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434073
Product Name 21179 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details