Capital Lighting, Inc. 21861 Mini Pendants-Rod 434068

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.88 Length 14.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Plate Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218617 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.88 Length 14.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Plate Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218617 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

Suppliers

Company
Product
Description
Supplier Links
21861 Mini Pendants-Rod - 434068 - Capital Lighting, Inc.
Columbus, OH, USA
21861 Mini Pendants-Rod
434068
21861 Mini Pendants-Rod 434068
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.88 Length 14.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Plate Weight: 5 Product Name: One Light Mini Pendant UPC: 792977218617 Category: Lighting Fixtures Shipped Via: Ups Designer: Francois Degueurce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.88
Length 14.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel Plate
Weight: 5
Product Name: One Light Mini Pendant
UPC: 792977218617
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 434068
Product Name 21861 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details