Capital Lighting, Inc. 97592-BU Exterior -Wall Mount 433899

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.75 Length 17.75 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Wall lantern UPC: 46335923423 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.75 Length 17.75 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Wall lantern UPC: 46335923423 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
97592-BU Exterior -Wall Mount - 433899 - Capital Lighting, Inc.
Columbus, OH, USA
97592-BU Exterior -Wall Mount
433899
97592-BU Exterior -Wall Mount 433899
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.75 Length 17.75 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Wall lantern UPC: 46335923423 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.75
Length 17.75
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Umber
Product Name: One Light Wall lantern
UPC: 46335923423
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433899
Product Name 97592-BU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details