Capital Lighting, Inc. 97596-BU Exterior -Post/Pier Head 433896

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Post Lantern UPC: 46335923447 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Post Lantern UPC: 46335923447 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
97596-BU Exterior -Post/Pier Head - 433896 - Capital Lighting, Inc.
Columbus, OH, USA
97596-BU Exterior -Post/Pier Head
433896
97596-BU Exterior -Post/Pier Head 433896
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Post Lantern UPC: 46335923447 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Umber
Product Name: One Light Post Lantern
UPC: 46335923447
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433896
Product Name 97596-BU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details