Capital Lighting, Inc. 98383-VBR Mid. Chandeliers-Candle 433891

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Bronze Product Name: Three Light Chandelier UPC: 46335925236 Category: Chandelier Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Bronze Product Name: Three Light Chandelier UPC: 46335925236 Category: Chandelier Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98383-VBR Mid. Chandeliers-Candle - 433891 - Capital Lighting, Inc.
Columbus, OH, USA
98383-VBR Mid. Chandeliers-Candle
433891
98383-VBR Mid. Chandeliers-Candle 433891
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Venetian Bronze Product Name: Three Light Chandelier UPC: 46335925236 Category: Chandelier Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 28.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Venetian Bronze
Product Name: Three Light Chandelier
UPC: 46335925236
Category: Chandelier
Glass: Antiqued Amber Crystal Drops
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433891
Product Name 98383-VBR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details