Capital Lighting, Inc. M224363 Mid. Chandeliers-Glass Up 433884

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 13.39 Product Name: Three Light Chandelier UPC: 020389190031 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 13.39 Product Name: Three Light Chandelier UPC: 020389190031 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M224363 Mid. Chandeliers-Glass Up - 433884 - Capital Lighting, Inc.
Columbus, OH, USA
M224363 Mid. Chandeliers-Glass Up
433884
M224363 Mid. Chandeliers-Glass Up 433884
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 13.39 Product Name: Three Light Chandelier UPC: 020389190031 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 13.39
Product Name: Three Light Chandelier
UPC: 020389190031
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433884
Product Name M224363 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details