Capital Lighting, Inc. M223011 Mid. Chandeliers-Candle 433851

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Bronze Florentine Product Name: Ten Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Bronze Florentine Product Name: Ten Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M223011 Mid. Chandeliers-Candle - 433851 - Capital Lighting, Inc.
Columbus, OH, USA
M223011 Mid. Chandeliers-Candle
433851
M223011 Mid. Chandeliers-Candle 433851
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Bronze Florentine Product Name: Ten Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Bronze Florentine
Product Name: Ten Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433851
Product Name M223011 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details