Capital Lighting, Inc. M191363 Bathroom Fixtures-Three Lights 433829

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 2.41 Product Name: Three Light Bath Fixture UPC: 020389185136 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 2.41 Product Name: Three Light Bath Fixture UPC: 020389185136 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M191363 Bathroom Fixtures-Three Lights - 433829 - Capital Lighting, Inc.
Columbus, OH, USA
M191363 Bathroom Fixtures-Three Lights
433829
M191363 Bathroom Fixtures-Three Lights 433829
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 2.41 Product Name: Three Light Bath Fixture UPC: 020389185136 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 2.41
Product Name: Three Light Bath Fixture
UPC: 020389185136
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433829
Product Name M191363 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details