Capital Lighting, Inc. M222240 Mid. Chandeliers-Glass Up 433828

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 26.00 Bulb Type: Medium Qty: 11 Wattage: 60 Finish: Burnished Umber Product Name: 11 Light Chandelier Category: Chandelier Glass: ribbed champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 26.00 Bulb Type: Medium Qty: 11 Wattage: 60 Finish: Burnished Umber Product Name: 11 Light Chandelier Category: Chandelier Glass: ribbed champagne

Suppliers

Company
Product
Description
Supplier Links
M222240 Mid. Chandeliers-Glass Up - 433828 - Capital Lighting, Inc.
Columbus, OH, USA
M222240 Mid. Chandeliers-Glass Up
433828
M222240 Mid. Chandeliers-Glass Up 433828
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 26.00 Bulb Type: Medium Qty: 11 Wattage: 60 Finish: Burnished Umber Product Name: 11 Light Chandelier Category: Chandelier Glass: ribbed champagne

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 26.00
Bulb
Type: Medium
Qty: 11
Wattage: 60
Finish: Burnished Umber
Product Name: 11 Light Chandelier
Category: Chandelier
Glass: ribbed champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433828
Product Name M222240 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details