Capital Lighting, Inc. M211578 Large Chandeliers-Candle 433823

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 29.25 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Brushed Nickel Weight: 17.12 Product Name: 15 Light Chandelier UPC: 020389182609 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 29.25 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Brushed Nickel Weight: 17.12 Product Name: 15 Light Chandelier UPC: 020389182609 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M211578 Large Chandeliers-Candle - 433823 - Capital Lighting, Inc.
Columbus, OH, USA
M211578 Large Chandeliers-Candle
433823
M211578 Large Chandeliers-Candle 433823
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 29.25 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Brushed Nickel Weight: 17.12 Product Name: 15 Light Chandelier UPC: 020389182609 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 29.25
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Brushed Nickel
Weight: 17.12
Product Name: 15 Light Chandelier
UPC: 020389182609
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433823
Product Name M211578 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details