Capital Lighting, Inc. M220678 Mid. Chandeliers-Candle 433820

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 9.66 Product Name: Six Light Chandelier UPC: 020389182548 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 9.66 Product Name: Six Light Chandelier UPC: 020389182548 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M220678 Mid. Chandeliers-Candle - 433820 - Capital Lighting, Inc.
Columbus, OH, USA
M220678 Mid. Chandeliers-Candle
433820
M220678 Mid. Chandeliers-Candle 433820
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 9.66 Product Name: Six Light Chandelier UPC: 020389182548 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 9.66
Product Name: Six Light Chandelier
UPC: 020389182548
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433820
Product Name M220678 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details