Capital Lighting, Inc. B1873BB Exterior -Wall Mount 433697

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.25 Extension: 13.75 Bulb Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Wall Lantern UPC: 782042929630 Category: Exterior Top to outlet: 6.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.25 Extension: 13.75 Bulb Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Wall Lantern UPC: 782042929630 Category: Exterior Top to outlet: 6.75

Suppliers

Company
Product
Description
Supplier Links
B1873BB Exterior -Wall Mount - 433697 - Capital Lighting, Inc.
Columbus, OH, USA
B1873BB Exterior -Wall Mount
433697
B1873BB Exterior -Wall Mount 433697
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.25 Extension: 13.75 Bulb Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Wall Lantern UPC: 782042929630 Category: Exterior Top to outlet: 6.75

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 16.25
Extension: 13.75
Bulb
Qty: 1
Wattage: 100
Finish: Boston Bronze
Product Name: One Light Wall Lantern
UPC: 782042929630
Category: Exterior
Top to outlet: 6.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433697
Product Name B1873BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details