Capital Lighting, Inc. B1881HPB Exterior -Wall Mount 433696

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.25 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Hyannis Port Bronze Product Name: One Light Wall Lantern UPC: 782042929647 Category: Exterior Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.25 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Hyannis Port Bronze Product Name: One Light Wall Lantern UPC: 782042929647 Category: Exterior Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
B1881HPB Exterior -Wall Mount - 433696 - Capital Lighting, Inc.
Columbus, OH, USA
B1881HPB Exterior -Wall Mount
433696
B1881HPB Exterior -Wall Mount 433696
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 15.25 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Hyannis Port Bronze Product Name: One Light Wall Lantern UPC: 782042929647 Category: Exterior Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 15.25
Extension: 7
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Hyannis Port Bronze
Product Name: One Light Wall Lantern
UPC: 782042929647
Category: Exterior
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433696
Product Name B1881HPB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details