Capital Lighting, Inc. B1883HPB Exterior -Wall Mount 433692

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 10.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hyannis Port Bronze Product Name: One Light Wall Lantern UPC: 782042929661 Category: Exterior Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 10.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hyannis Port Bronze Product Name: One Light Wall Lantern UPC: 782042929661 Category: Exterior Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
B1883HPB Exterior -Wall Mount - 433692 - Capital Lighting, Inc.
Columbus, OH, USA
B1883HPB Exterior -Wall Mount
433692
B1883HPB Exterior -Wall Mount 433692
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 24.00 Extension: 10.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Hyannis Port Bronze Product Name: One Light Wall Lantern UPC: 782042929661 Category: Exterior Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 24.00
Extension: 10.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Hyannis Port Bronze
Product Name: One Light Wall Lantern
UPC: 782042929661
Category: Exterior
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433692
Product Name B1883HPB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details