Capital Lighting, Inc. C1741ABZ Flush Mounts-Drum Shades 433689

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush UPC: 782042895829 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush UPC: 782042895829 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
C1741ABZ Flush Mounts-Drum Shades - 433689 - Capital Lighting, Inc.
Columbus, OH, USA
C1741ABZ Flush Mounts-Drum Shades
433689
C1741ABZ Flush Mounts-Drum Shades 433689
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Flush UPC: 782042895829 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Flush
UPC: 782042895829
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433689
Product Name C1741ABZ Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details