Capital Lighting, Inc. C1802FBZ Flush Mounts-Drum Shades 433684

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.50 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Federal Bronze Product Name: Two Light Flush UPC: 782042925892 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.50 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Federal Bronze Product Name: Two Light Flush UPC: 782042925892 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
C1802FBZ Flush Mounts-Drum Shades - 433684 - Capital Lighting, Inc.
Columbus, OH, USA
C1802FBZ Flush Mounts-Drum Shades
433684
C1802FBZ Flush Mounts-Drum Shades 433684
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 6.50 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Federal Bronze Product Name: Two Light Flush UPC: 782042925892 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 6.50
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Federal Bronze
Product Name: Two Light Flush
UPC: 782042925892
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433684
Product Name C1802FBZ Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details