Capital Lighting, Inc. C1929PN Flush Mounts-Bowl Style 433682

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush UPC: 782042926585 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush UPC: 782042926585 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
C1929PN Flush Mounts-Bowl Style - 433682 - Capital Lighting, Inc.
Columbus, OH, USA
C1929PN Flush Mounts-Bowl Style
433682
C1929PN Flush Mounts-Bowl Style 433682
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.50 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Flush UPC: 782042926585 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.50
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Flush
UPC: 782042926585
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433682
Product Name C1929PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details