Capital Lighting, Inc. B1904SG Bathroom Fixtures-Two Lights 433676

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Wall Sconce UPC: 782042929098 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Wall Sconce UPC: 782042929098 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1904SG Bathroom Fixtures-Two Lights - 433676 - Capital Lighting, Inc.
Columbus, OH, USA
B1904SG Bathroom Fixtures-Two Lights
433676
B1904SG Bathroom Fixtures-Two Lights 433676
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Wall Sconce UPC: 782042929098 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Extension: 4
Bulb
Qty: 2
Wattage: 60
Finish: Silver Gold
Product Name: Two Light Wall Sconce
UPC: 782042929098
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433676
Product Name B1904SG Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details