Capital Lighting, Inc. B1902SG Bathroom Fixtures-Two Lights 433674

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Silver Gold Product Name: Two Light Pocket Wall Sconce UPC: 782042929074 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Silver Gold Product Name: Two Light Pocket Wall Sconce UPC: 782042929074 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1902SG Bathroom Fixtures-Two Lights - 433674 - Capital Lighting, Inc.
Columbus, OH, USA
B1902SG Bathroom Fixtures-Two Lights
433674
B1902SG Bathroom Fixtures-Two Lights 433674
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Silver Gold Product Name: Two Light Pocket Wall Sconce UPC: 782042929074 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 4
Bulb
Qty: 2
Wattage: 40
Finish: Silver Gold
Product Name: Two Light Pocket Wall Sconce
UPC: 782042929074
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433674
Product Name B1902SG Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details