Capital Lighting, Inc. B1908SG Bathroom Fixtures-Two Lights 433673

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Bath UPC: 782042929104 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Bath UPC: 782042929104 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1908SG Bathroom Fixtures-Two Lights - 433673 - Capital Lighting, Inc.
Columbus, OH, USA
B1908SG Bathroom Fixtures-Two Lights
433673
B1908SG Bathroom Fixtures-Two Lights 433673
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.50 Extension: 4 Bulb Qty: 2 Wattage: 60 Finish: Silver Gold Product Name: Two Light Bath UPC: 782042929104 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.50
Extension: 4
Bulb
Qty: 2
Wattage: 60
Finish: Silver Gold
Product Name: Two Light Bath
UPC: 782042929104
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433673
Product Name B1908SG Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details