Capital Lighting, Inc. B1922PN Bathroom Fixtures-Two Lights 433647

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Bath UPC: 782042926608 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Bath UPC: 782042926608 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1922PN Bathroom Fixtures-Two Lights - 433647 - Capital Lighting, Inc.
Columbus, OH, USA
B1922PN Bathroom Fixtures-Two Lights
433647
B1922PN Bathroom Fixtures-Two Lights 433647
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Bath UPC: 782042926608 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Bath
UPC: 782042926608
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433647
Product Name B1922PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details