Capital Lighting, Inc. B1931PN Sconces-Single Glass 433643

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath UPC: 782042926677 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath UPC: 782042926677 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1931PN Sconces-Single Glass - 433643 - Capital Lighting, Inc.
Columbus, OH, USA
B1931PN Sconces-Single Glass
433643
B1931PN Sconces-Single Glass 433643
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Bath UPC: 782042926677 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.25
Extension: 5.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Bath
UPC: 782042926677
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433643
Product Name B1931PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details