Capital Lighting, Inc. B1932PN Bathroom Fixtures-Two Lights 433641

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath UPC: 782042926684 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath UPC: 782042926684 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1932PN Bathroom Fixtures-Two Lights - 433641 - Capital Lighting, Inc.
Columbus, OH, USA
B1932PN Bathroom Fixtures-Two Lights
433641
B1932PN Bathroom Fixtures-Two Lights 433641
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.25 Extension: 5.5 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Polished Nickel Product Name: Two Light Bath UPC: 782042926684 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.25
Extension: 5.5
Bulb
Type: Medium Base
Qty: 2
Wattage: 100
Finish: Polished Nickel
Product Name: Two Light Bath
UPC: 782042926684
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433641
Product Name B1932PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details