Capital Lighting, Inc. B2013CI Exterior -Wall Mount 433632

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.75 Extension: 9.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Iron Product Name: Four Light Wall Lantern UPC: 782042930322 Category: Exterior Shipped Via: Truck Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.75 Extension: 9.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Iron Product Name: Four Light Wall Lantern UPC: 782042930322 Category: Exterior Shipped Via: Truck Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
B2013CI Exterior -Wall Mount - 433632 - Capital Lighting, Inc.
Columbus, OH, USA
B2013CI Exterior -Wall Mount
433632
B2013CI Exterior -Wall Mount 433632
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.75 Extension: 9.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Iron Product Name: Four Light Wall Lantern UPC: 782042930322 Category: Exterior Shipped Via: Truck Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.75
Extension: 9.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Colonial Iron
Product Name: Four Light Wall Lantern
UPC: 782042930322
Category: Exterior
Shipped Via: Truck
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433632
Product Name B2013CI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details