Capital Lighting, Inc. BF2010CI Exterior -Wall Mount 433626

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Colonial Iron Product Name: One Light Pocket Lant Fluorescent UPC: 782042935723 Category: Exterior Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Colonial Iron Product Name: One Light Pocket Lant Fluorescent UPC: 782042935723 Category: Exterior Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
BF2010CI Exterior -Wall Mount - 433626 - Capital Lighting, Inc.
Columbus, OH, USA
BF2010CI Exterior -Wall Mount
433626
BF2010CI Exterior -Wall Mount 433626
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Colonial Iron Product Name: One Light Pocket Lant Fluorescent UPC: 782042935723 Category: Exterior Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.00
Extension: 5.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Colonial Iron
Product Name: One Light Pocket Lant Fluorescent
UPC: 782042935723
Category: Exterior
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433626
Product Name BF2010CI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details