Capital Lighting, Inc. BF2012CI Exterior -Wall Mount 433622

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Colonial Iron Product Name: One Light Wall Lantern Fluorescent UPC: 782042937963 Category: Exterior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Colonial Iron Product Name: One Light Wall Lantern Fluorescent UPC: 782042937963 Category: Exterior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
BF2012CI Exterior -Wall Mount - 433622 - Capital Lighting, Inc.
Columbus, OH, USA
BF2012CI Exterior -Wall Mount
433622
BF2012CI Exterior -Wall Mount 433622
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 23.00 Extension: 7.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Colonial Iron Product Name: One Light Wall Lantern Fluorescent UPC: 782042937963 Category: Exterior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 23.00
Extension: 7.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Colonial Iron
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042937963
Category: Exterior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433622
Product Name BF2012CI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details