Capital Lighting, Inc. B2031EB Exterior -Wall Mount 433617

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Lantern UPC: 782042928534 Category: Exterior Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Lantern UPC: 782042928534 Category: Exterior Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
B2031EB Exterior -Wall Mount - 433617 - Capital Lighting, Inc.
Columbus, OH, USA
B2031EB Exterior -Wall Mount
433617
B2031EB Exterior -Wall Mount 433617
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Extension: 7.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Wall Lantern UPC: 782042928534 Category: Exterior Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Extension: 7.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Wall Lantern
UPC: 782042928534
Category: Exterior
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433617
Product Name B2031EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details