Capital Lighting, Inc. B2033EB Exterior -Wall Mount 433611

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 20.00 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Lantern UPC: 782042928558 Category: Exterior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 20.00 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Lantern UPC: 782042928558 Category: Exterior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
B2033EB Exterior -Wall Mount - 433611 - Capital Lighting, Inc.
Columbus, OH, USA
B2033EB Exterior -Wall Mount
433611
B2033EB Exterior -Wall Mount 433611
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 20.00 Extension: 13.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Wall Lantern UPC: 782042928558 Category: Exterior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 20.00
Extension: 13.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Wall Lantern
UPC: 782042928558
Category: Exterior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433611
Product Name B2033EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details