Capital Lighting, Inc. BF1851BB Sconces-Single Glass 433610

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Bamboo Bronze Product Name: One Light Wall Bracket Fluorescent UPC: 782042934672 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Bamboo Bronze Product Name: One Light Wall Bracket Fluorescent UPC: 782042934672 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
BF1851BB Sconces-Single Glass - 433610 - Capital Lighting, Inc.
Columbus, OH, USA
BF1851BB Sconces-Single Glass
433610
BF1851BB Sconces-Single Glass 433610
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 5.75 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Bamboo Bronze Product Name: One Light Wall Bracket Fluorescent UPC: 782042934672 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 5.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Bamboo Bronze
Product Name: One Light Wall Bracket Fluorescent
UPC: 782042934672
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433610
Product Name BF1851BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details