Capital Lighting, Inc. 31331-BZ Exterior -Wall Mount 433591

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.25 Length 10.25 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335925205 Category: Dark Sky Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.25 Length 10.25 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335925205 Category: Dark Sky Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31331-BZ Exterior -Wall Mount - 433591 - Capital Lighting, Inc.
Columbus, OH, USA
31331-BZ Exterior -Wall Mount
433591
31331-BZ Exterior -Wall Mount 433591
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 10.25 Length 10.25 Extension: 13.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335925205 Category: Dark Sky Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 10.25
Length 10.25
Extension: 13.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Wall lantern
UPC: 46335925205
Category: Dark Sky
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433591
Product Name 31331-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details