Capital Lighting, Inc. 97591-BU Exterior -Wall Mount 433588

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Length 13.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Umber Product Name: One Light Wall lantern UPC: 46335923461 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Length 13.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Umber Product Name: One Light Wall lantern UPC: 46335923461 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
97591-BU Exterior -Wall Mount - 433588 - Capital Lighting, Inc.
Columbus, OH, USA
97591-BU Exterior -Wall Mount
433588
97591-BU Exterior -Wall Mount 433588
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.25 Length 13.25 Extension: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnt Umber Product Name: One Light Wall lantern UPC: 46335923461 Category: Dark Sky Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.25
Length 13.25
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnt Umber
Product Name: One Light Wall lantern
UPC: 46335923461
Category: Dark Sky
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433588
Product Name 97591-BU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details