Capital Lighting, Inc. B1844BB Bathroom Fixtures-Four Lights 433486

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 6.75 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Bamboo Bronze Product Name: Four Light Bath UPC: 782042929470 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 6.75 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Bamboo Bronze Product Name: Four Light Bath UPC: 782042929470 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1844BB Bathroom Fixtures-Four Lights - 433486 - Capital Lighting, Inc.
Columbus, OH, USA
B1844BB Bathroom Fixtures-Four Lights
433486
B1844BB Bathroom Fixtures-Four Lights 433486
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 7.00 Extension: 6.75 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Bamboo Bronze Product Name: Four Light Bath UPC: 782042929470 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 7.00
Extension: 6.75
Bulb
Type: Medium Base
Qty: 4
Wattage: 100
Finish: Bamboo Bronze
Product Name: Four Light Bath
UPC: 782042929470
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433486
Product Name B1844BB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details