Capital Lighting, Inc. B1843BB Bathroom Fixtures-Three Lights 433484

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Extension: 6.75 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Bamboo Bronze Product Name: Three Light Bath UPC: 782042929463 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Extension: 6.75 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Bamboo Bronze Product Name: Three Light Bath UPC: 782042929463 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1843BB Bathroom Fixtures-Three Lights - 433484 - Capital Lighting, Inc.
Columbus, OH, USA
B1843BB Bathroom Fixtures-Three Lights
433484
B1843BB Bathroom Fixtures-Three Lights 433484
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Extension: 6.75 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Bamboo Bronze Product Name: Three Light Bath UPC: 782042929463 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 7.00
Extension: 6.75
Bulb
Type: Medium Base
Qty: 3
Wattage: 100
Finish: Bamboo Bronze
Product Name: Three Light Bath
UPC: 782042929463
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433484
Product Name B1843BB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details