Capital Lighting, Inc. B1865NR Exterior -Wall Mount 433482

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Nautical Rust Product Name: One Light Wall Lantern UPC: 782042929555 Category: Exterior Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Nautical Rust Product Name: One Light Wall Lantern UPC: 782042929555 Category: Exterior Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
B1865NR Exterior -Wall Mount - 433482 - Capital Lighting, Inc.
Columbus, OH, USA
B1865NR Exterior -Wall Mount
433482
B1865NR Exterior -Wall Mount 433482
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.00 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Nautical Rust Product Name: One Light Wall Lantern UPC: 782042929555 Category: Exterior Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.00
Extension: 7
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Nautical Rust
Product Name: One Light Wall Lantern
UPC: 782042929555
Category: Exterior
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433482
Product Name B1865NR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details