Capital Lighting, Inc. B1852BB Sconces-Single Glass 433481

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 5.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Wall Bracket UPC: 782042929494 Category: Exterior Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 5.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Wall Bracket UPC: 782042929494 Category: Exterior Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
B1852BB Sconces-Single Glass - 433481 - Capital Lighting, Inc.
Columbus, OH, USA
B1852BB Sconces-Single Glass
433481
B1852BB Sconces-Single Glass 433481
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 19.00 Extension: 5.75 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Wall Bracket UPC: 782042929494 Category: Exterior Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 19.00
Extension: 5.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Bamboo Bronze
Product Name: One Light Wall Bracket
UPC: 782042929494
Category: Exterior
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433481
Product Name B1852BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details