Capital Lighting, Inc. B1713FR Bathroom Fixtures-Three Lights 433426

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Iron Product Name: Three Light Bath UPC: 782042895126 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Iron Product Name: Three Light Bath UPC: 782042895126 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1713FR Bathroom Fixtures-Three Lights - 433426 - Capital Lighting, Inc.
Columbus, OH, USA
B1713FR Bathroom Fixtures-Three Lights
433426
B1713FR Bathroom Fixtures-Three Lights 433426
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.75 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: French Iron Product Name: Three Light Bath UPC: 782042895126 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.75
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: French Iron
Product Name: Three Light Bath
UPC: 782042895126
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433426
Product Name B1713FR Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details