Capital Lighting, Inc. B1734ABZ Bathroom Fixtures-Four Lights 433425

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 782042895805 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 782042895805 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1734ABZ Bathroom Fixtures-Four Lights - 433425 - Capital Lighting, Inc.
Columbus, OH, USA
B1734ABZ Bathroom Fixtures-Four Lights
433425
B1734ABZ Bathroom Fixtures-Four Lights 433425
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 10.00 Extension: 6.5 Bulb Type: Medium Base Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Bath UPC: 782042895805 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 10.00
Extension: 6.5
Bulb
Type: Medium Base
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Bath
UPC: 782042895805
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433425
Product Name B1734ABZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details