Capital Lighting, Inc. B1712FR Bathroom Fixtures-Two Lights 433424

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.75 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Bath UPC: 782042895119 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.75 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Bath UPC: 782042895119 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1712FR Bathroom Fixtures-Two Lights - 433424 - Capital Lighting, Inc.
Columbus, OH, USA
B1712FR Bathroom Fixtures-Two Lights
433424
B1712FR Bathroom Fixtures-Two Lights 433424
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.75 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: French Iron Product Name: Two Light Bath UPC: 782042895119 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.75
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: French Iron
Product Name: Two Light Bath
UPC: 782042895119
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433424
Product Name B1712FR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details