PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 8.75
Extension: 6
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: French Iron
Product Name: Four Light Bath
UPC: 782042895133
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 433423 |
| Product Name | B1714FR Bathroom Fixtures-Four Lights |
| Application | Residential |