Capital Lighting, Inc. B1733ABZ Bathroom Fixtures-Three Lights 433422

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath UPC: 782042895799 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath UPC: 782042895799 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1733ABZ Bathroom Fixtures-Three Lights - 433422 - Capital Lighting, Inc.
Columbus, OH, USA
B1733ABZ Bathroom Fixtures-Three Lights
433422
B1733ABZ Bathroom Fixtures-Three Lights 433422
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Length 10.00 Extension: 6.5 Bulb Type: Medium Base Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Bath UPC: 782042895799 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 10.00
Length 10.00
Extension: 6.5
Bulb
Type: Medium Base
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Bath
UPC: 782042895799
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433422
Product Name B1733ABZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details