Capital Lighting, Inc. B1731ABZ Sconces-Single Glass 433421

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath UPC: 782042895768 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath UPC: 782042895768 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1731ABZ Sconces-Single Glass - 433421 - Capital Lighting, Inc.
Columbus, OH, USA
B1731ABZ Sconces-Single Glass
433421
B1731ABZ Sconces-Single Glass 433421
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Bath UPC: 782042895768 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 7
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Bath
UPC: 782042895768
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433421
Product Name B1731ABZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details