Capital Lighting, Inc. B1732ABZ Bathroom Fixtures-Two Lights 433420

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.00 Extension: 6.5 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath UPC: 782042895775 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.00 Extension: 6.5 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath UPC: 782042895775 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B1732ABZ Bathroom Fixtures-Two Lights - 433420 - Capital Lighting, Inc.
Columbus, OH, USA
B1732ABZ Bathroom Fixtures-Two Lights
433420
B1732ABZ Bathroom Fixtures-Two Lights 433420
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 10.00 Extension: 6.5 Bulb Type: Medium Base Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Bath UPC: 782042895775 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 10.00
Extension: 6.5
Bulb
Type: Medium Base
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Bath
UPC: 782042895775
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433420
Product Name B1732ABZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details