Capital Lighting, Inc. FF2018CI Exterior -Hanging 433384

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Colonial Iron Product Name: One Light Hanging Lantern UPC: 782042935747 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Colonial Iron Product Name: One Light Hanging Lantern UPC: 782042935747 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
FF2018CI Exterior -Hanging - 433384 - Capital Lighting, Inc.
Columbus, OH, USA
FF2018CI Exterior -Hanging
433384
FF2018CI Exterior -Hanging 433384
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Colonial Iron Product Name: One Light Hanging Lantern UPC: 782042935747 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Colonial Iron
Product Name: One Light Hanging Lantern
UPC: 782042935747
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433384
Product Name FF2018CI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details