Capital Lighting, Inc. P1886HPB Exterior -Post/Pier Head 433382

Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Hyannis Port Bronze Product Name: Three Light Post Lantern UPC: 782042929685 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Hyannis Port Bronze Product Name: Three Light Post Lantern UPC: 782042929685 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P1886HPB Exterior -Post/Pier Head - 433382 - Capital Lighting, Inc.
Columbus, OH, USA
P1886HPB Exterior -Post/Pier Head
433382
P1886HPB Exterior -Post/Pier Head 433382
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Hyannis Port Bronze Product Name: Three Light Post Lantern UPC: 782042929685 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Hyannis Port Bronze
Product Name: Three Light Post Lantern
UPC: 782042929685
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433382
Product Name P1886HPB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details