Capital Lighting, Inc. P1876BB Exterior -Post/Pier Head 433381

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Post Lantern UPC: 782042929609 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Post Lantern UPC: 782042929609 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P1876BB Exterior -Post/Pier Head - 433381 - Capital Lighting, Inc.
Columbus, OH, USA
P1876BB Exterior -Post/Pier Head
433381
P1876BB Exterior -Post/Pier Head 433381
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 16.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Post Lantern UPC: 782042929609 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 16.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Boston Bronze
Product Name: One Light Post Lantern
UPC: 782042929609
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433381
Product Name P1876BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details