Capital Lighting, Inc. F1805FBZ Island/Pool Table-Drum Shades 433364

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.25 Length 24.25 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Island UPC: 782042925847 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.25 Length 24.25 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Island UPC: 782042925847 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1805FBZ Island/Pool Table-Drum Shades - 433364 - Capital Lighting, Inc.
Columbus, OH, USA
F1805FBZ Island/Pool Table-Drum Shades
433364
F1805FBZ Island/Pool Table-Drum Shades 433364
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.25 Length 24.25 Bulb Type: Medium Base Qty: 4 Wattage: 60 Finish: Federal Bronze Product Name: Four Light Island UPC: 782042925847 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.25
Length 24.25
Bulb
Type: Medium Base
Qty: 4
Wattage: 60
Finish: Federal Bronze
Product Name: Four Light Island
UPC: 782042925847
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433364
Product Name F1805FBZ Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details