Capital Lighting, Inc. F1807FBZ Mini Pendants-Chain 433363

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.50 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Mini Pendant UPC: 782042925885 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.50 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Mini Pendant UPC: 782042925885 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1807FBZ Mini Pendants-Chain - 433363 - Capital Lighting, Inc.
Columbus, OH, USA
F1807FBZ Mini Pendants-Chain
433363
F1807FBZ Mini Pendants-Chain 433363
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 14.50 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Federal Bronze Product Name: One Light Mini Pendant UPC: 782042925885 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 14.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Federal Bronze
Product Name: One Light Mini Pendant
UPC: 782042925885
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433363
Product Name F1807FBZ Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details