Capital Lighting, Inc. F2037EB Exterior -Hanging 433359

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Hanging Lantern UPC: 782042928565 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Hanging Lantern UPC: 782042928565 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2037EB Exterior -Hanging - 433359 - Capital Lighting, Inc.
Columbus, OH, USA
F2037EB Exterior -Hanging
433359
F2037EB Exterior -Hanging 433359
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Hanging Lantern UPC: 782042928565 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Hanging Lantern
UPC: 782042928565
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433359
Product Name F2037EB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details